Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 3.3 µF
Tolerance ±20%
Voltage Rating - DC 16V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1210 (3225 Metric)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.087" (2.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 16MU335MB33225 CAD Model

Description

NULL

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 270UF 10% 1.2KVDC RAD
Need more? Email Us
ECAD model for 947C271K122CCMS
Kemet
CAP FILM 4700PF 20% 1KVDC RADIAL / 4700 pF Film Capacitor 300V 1000V (1kV) Paper, Metallized Radial
Lowest to $0.6344
ECAD model for PME271YA4470MR30
Nichicon
CAP FILM 0.22UF 10% 125VAC RAD
Need more? Email Us
ECAD model for QXL2B224KTPT
Kemet
CAP FILM AUTO POLYPROP RAD / Film Capacitor
Lowest to $0.5822
ECAD model for R76QI24705040J
Vishay
CAP FILM 0.68UF 20% 630VDC RAD / 0.68 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $3.4964
ECAD model for BFC233820684
EPCOS (TDK)
CAP FILM 1UF 20% 760VDC RADIAL / 1 µF Film Capacitor 330V 760V Polypropylene (PP), Metallized Radial
Lowest to $0.5356
ECAD model for B32914A3105M189
Cornell Dubilier Knowles
CAP FILM 0.56UF 10% 400VDC AXIAL
Need more? Email Us
ECAD model for 930C4P56K-F
EPCOS (TDK)
CAP FILM 0.1UF 10% 520VDC RADIAL
Need more? Email Us
ECAD model for B32671P5104K000
Kemet
CAP FILM 1.2UF 5% 1.2KVDC RADIAL
Need more? Email Us
ECAD model for C4ASPBW4120A3JJ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention