Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 267654-PAL16L8-7JC
Ultra Librarian 3D Model Ultra Librarian PAL16L8-7JC CAD Model

Description

The AMD 267654-PAL16L8-7JC is an embedded Programmable Logic Device (PLD) belonging to the category of Integrated Circuits (ICs).

  • Package: Bulk
  • Standard Package: 1 piece
  • Voltage Input Range: 4.75V to 5.25V
  • Programmability: Not been verified
  • Type: PAL
  • Macrocells: 8
  • Mounting Type: Through-hole
  • Package/Case: 20-CDIP (0.300", 7.62mm)
  • Supplier Device Package: 20-CDIP
  • ECCN Classification: EAR99
  • Open Market Threat: 59% threat of counterfeit products
  • MSL Level: 3, can withstand 168 hours of exposure
  • REACH Status: Vendor is undefined
  • HTSUS Code: 8542.39.0001
  • Manufactured by: AMD
  • Status: Currently active

You May Also Be Interested in

Cypress Semiconductor Corp
IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
Need more? Email Us
ECAD model for CY7C344B-15JC
Others
Need more? Email Us
ECAD model for PAL16L88CN
Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU
Others
Need more? Email Us
ECAD model for PAL20L10ACNS
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $15.1908
ECAD model for ATF22V10BQL-20JC
Amd
Lowest to $6.0592
ECAD model for PALCE20V8H-10PC/4
Microchip Technology
IC PLD 10MC 15NS 24DIP / SPLD ATF22V10C Family 500 Gates 10 Macro Cells 83.3MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF22V10CZ-15PC
Amd
Lowest to $1.1306
ECAD model for PALCE16V8H-7JC/5
Microchip Technology
IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Need more? Email Us
ECAD model for ATF16V8C-7PU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention