EN
  • EN
  • DE

N80C186BR

Part No N80C186BR
Manufacturer Amd
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201875-N80C186BR
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N80C186BR CAD Model

Description

The N80C186BR is a high-performance 16-bit microcontroller manufactured by AMD (Advanced Micro Devices). It is a member of the Intel 80186 family and is designed for embedded systems and industrial control applications. This microcontroller integrates various peripherals and features on a single chip, reducing the need for external components and simplifying system design. The N80C186BR is known for its enhanced processing capabilities, efficient memory management, and versatile I/O interfaces.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and automated machinery.
  • Embedded Systems: Employed in various embedded applications such as data acquisition systems, process controllers, and communication devices.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for packet processing and control.
  • Instrumentation: Found in scientific and industrial measurement equipment, such as digital multimeters and oscilloscopes.
  • Automotive Systems: Used in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive control systems.

Features

  • 16-bit Architecture: Provides a wider data bus compared to 8-bit microcontrollers, enhancing processing speed and efficiency.
  • Integrated Peripherals: Includes on-chip peripherals such as timers, counters, UARTs (Universal Asynchronous Receiver/Transmitters), and DMA (Direct Memory Access) controllers.
  • Memory Management Unit (MMU): Supports memory segmentation and protection, enabling efficient memory management and multitasking.
  • Interrupt Controller: Provides flexible interrupt handling capabilities, allowing for efficient response to external events.
  • Power Management: Includes power-saving modes to reduce power consumption in battery-powered applications.

Benefits

  • Enhanced Processing Power: The 16-bit architecture improves the speed and efficiency of data processing.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying system design and reducing board space.
  • Efficient Memory Management: Memory management unit (MMU) supports efficient memory management and multitasking.
  • Real-Time Response: Flexible interrupt handling ensures timely response to critical events.
  • Power Efficiency: Power-saving modes reduce power consumption in battery-powered applications.

Additional Details

The N80C186BR typically operates at a clock frequency of 16 MHz or higher, depending on the specific variant. It requires a 5V power supply and is typically packaged in a ceramic or plastic PLCC (Plastic Leaded Chip Carrier) or PQFP (Plastic Quad Flat Pack). Its instruction set is compatible with the Intel 8086 and 8088 microprocessors, facilitating software development and migration. The N80C186BR is often used in applications requiring real-time processing, efficient memory management, and versatile I/O interfaces. It is a cost-effective solution for embedded systems, industrial control, and networking applications.

You May Also Be Interested in

NEC
Need more? Email Us
PLX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess