EN
  • EN
  • DE

CDLL5527B

Part No CDLL5527B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 500MW DO213AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 6.8 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
Base Product Number CDLL5527
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 578046-CDLL5527B
Ultra Librarian 3D Model Ultra Librarian CDLL5527B CAD Model

Description

The CDLL5527B is a high-performance, precision Zener diode, crafted with excellence by Microchip Technology. This component is designed to provide a reliable voltage regulation solution for a wide array of electronic applications. With its tight voltage tolerances and low leakage current, the CDLL5527B stands out as a superior choice for use in voltage reference or voltage clamping applications where consistency and reliability are paramount.

Key Features

  • Voltage Precision: The CDLL5527B offers a nominal Zener voltage of 7.5V with a tight tolerance, ensuring accurate voltage regulation for sensitive circuits.
  • Thermal Stability: Engineered for high stability across a wide temperature range, this Zener diode maintains its performance even under varying environmental conditions.
  • Low Dynamic Impedance: With its low dynamic impedance, the CDLL5527B provides effective voltage regulation while minimizing power loss.
  • High Reliability: Manufactured to Microchip's stringent quality standards, this product is built for long-term reliability, making it suitable for critical applications.
  • Compact Package: Available in a small and durable package, the CDLL5527B is easy to integrate into space-constrained designs without compromising on performance.

Applications

The versatility of the CDLL5527B allows it to be used in a wide range of applications, including but not limited to:

  • Power supply regulation
  • Automotive electronics
  • Industrial controls
  • Consumer electronics
  • Telecommunications

Technical Specifications

Parameter Value
Zener Voltage (VZ) 7.5V
Impedance (ZZT) Low
Package Type DO-213AA

In conclusion, the CDLL5527B from Microchip Technology is an exceptional choice for designers seeking a dependable Zener diode that offers precision, stability, and efficiency. Its robust design and flexible application potential make it an invaluable component in the toolbox of any electronics engineer.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0893 $70.4465
10+ $11.5605 $115.6050
16+ $11.1993 $179.1888
22+ $10.8380 $238.4360
28+ $10.4767 $293.3476
37+ $9.3929 $347.5373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess