EN
  • EN
  • DE

LM108AD/883B

Part No LM108AD/883B
Manufacturer Amd
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069765-LM108AD/883B
Categories OEM Parts(J-L)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM108AD/883B CAD Model

Description

The LM108AD/883B is a precision operational amplifier manufactured by AMD. This op-amp is designed for applications requiring high accuracy, low input bias current, and low input offset voltage. The /883B designation indicates that it meets military-grade specifications for enhanced reliability and performance over a wide temperature range.

Applications

  • Precision Instrumentation Amplifiers
  • High Accuracy Data Acquisition Systems
  • Medical Equipment
  • Military and Aerospace Applications
  • Precision Current Sources
  • Stable Voltage References

Features

  • Low Input Bias Current: Typically 3 nA
  • Low Input Offset Voltage: Typically 0.5 mV
  • High Open-Loop Gain: Typically 100 dB
  • Wide Supply Voltage Range: ±2V to ±20V
  • Internal Frequency Compensation
  • Short Circuit Protection
  • Operating Temperature Range: -55°C to +125°C
  • Meets MIL-STD-883B Specifications

Benefits

  • High Accuracy: Low input bias current and offset voltage ensure accurate signal amplification.
  • Stable Performance: Internal frequency compensation provides stable operation without external components.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • Military Grade: Meets stringent military specifications for enhanced reliability and performance.
  • Robust Protection: Short circuit protection prevents damage from accidental short circuits.

Additional Details

The LM108AD/883B operates with a wide range of supply voltages, making it versatile for different applications. Its high open-loop gain ensures accurate amplification of small signals. The device is commonly used in precision measurement equipment, military systems, and aerospace applications where reliability and accuracy are paramount. The 883B designation ensures that the device has undergone rigorous testing and screening processes to meet the high standards required for military applications. It is available in a hermetically sealed package for maximum environmental protection.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess