Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952333-HD9750WCJ4BGH
Series *
Ultra Librarian 3D Model Ultra Librarian HD9750WCJ4BGH CAD Model

Description

The HD9750WCJ4BGH is an AMD Phenom II X4 Quad-Core processor. This processor is designed for desktop computers, providing a balance of performance and efficiency for various computing tasks. It belongs to the Phenom II family, known for its multi-core architecture and enhanced features.

Applications:

  • Desktop Computing: Suitable for general desktop use, including web browsing, office applications, and multimedia consumption.
  • Gaming: Capable of running many games, especially when paired with a dedicated graphics card.
  • Content Creation: Can be used for basic photo and video editing tasks.
  • Home Servers: Can be used to power home servers for file storage and media streaming.
  • Small Business Computing: Suitable for small business applications, such as accounting and inventory management.

Features:

  • Quad-Core Architecture: Four physical cores for parallel processing, enabling better multitasking and performance in multi-threaded applications.
  • AMD64 Technology: Supports 64-bit computing, allowing access to larger amounts of memory and improved performance in 64-bit operating systems.
  • HyperTransport Technology: Provides a high-bandwidth interconnect between the processor and other components, such as the chipset and memory.
  • Cool'n'Quiet Technology: Automatically adjusts the processor's clock speed and voltage to reduce power consumption and heat output when the system is idle or under low load.
  • Integrated Memory Controller: Integrated memory controller for reduced latency and improved memory bandwidth.

Benefits:

  • Improved Multitasking: The quad-core architecture allows for smooth multitasking, enabling users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Performance: Provides improved gaming performance compared to dual-core processors, especially in games that are optimized for multi-core processors.
  • Increased Productivity: Enables faster processing of tasks, such as video encoding and image editing, leading to increased productivity.
  • Reduced Power Consumption: Cool'n'Quiet technology helps reduce power consumption and heat output, leading to lower energy bills and a quieter system.
  • Affordable Performance: Offers a good balance of performance and price, making it an attractive option for budget-conscious users.

Additional Details:

The HD9750WCJ4BGH typically operates at a clock speed of around 3.0 GHz. It uses the AM3 socket and requires a compatible motherboard. It supports DDR3 memory. The thermal design power (TDP) is around 95W. The L3 cache size is typically around 6MB, which helps improve performance by storing frequently accessed data closer to the processor cores.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Intel
RISC MPU, 32-BIT, 750MHZ CBGA479 / Microprocessor IC -
Need more? Email Us
ECAD model for RJ80530UY750512
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention