EN
  • EN
  • DE

D80C287-12

Part No D80C287-12
Manufacturer Amd
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210116-D80C287-12
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D80C287-12 CAD Model

Description

The D80C287-12 is a numeric coprocessor manufactured by AMD. This chip is designed to enhance the performance of systems using Intel's 80286 microprocessor by providing hardware acceleration for floating-point arithmetic operations. This relieves the main processor from these computationally intensive tasks, significantly improving speed and efficiency in applications that rely heavily on numerical calculations.

Applications:

  • CAD/CAM software
  • Scientific simulations
  • Engineering applications
  • Financial modeling
  • Statistical analysis software

Features:

  • Floating-Point Arithmetic: Hardware support for addition, subtraction, multiplication, division, and other floating-point operations.
  • IEEE 754 Compliance: Adheres to the IEEE 754 standard for floating-point arithmetic, ensuring accurate and reliable results.
  • 80-bit Internal Precision: Provides higher precision compared to the 32-bit or 64-bit floating-point formats commonly used.
  • Direct Interface with 80286: Seamlessly integrates with the Intel 80286 microprocessor.
  • 12 MHz Clock Speed: Operates at a clock speed of 12 MHz, enabling fast and efficient calculations.

Benefits:

  • Increased Performance: Significantly accelerates floating-point operations, improving overall system performance.
  • Enhanced Accuracy: Provides high-precision calculations, reducing rounding errors and improving the accuracy of results.
  • Reduced Load on Main Processor: Offloads floating-point tasks from the main processor, freeing it up to handle other tasks.
  • Improved Software Compatibility: Compatible with software that utilizes floating-point operations.
  • Cost-Effective Upgrade: Offers a cost-effective way to improve the performance of existing 80286-based systems.

Additional Details:

The D80C287-12 is designed to work in conjunction with the Intel 80286 microprocessor. It operates as a coprocessor, handling floating-point operations while the 80286 handles other tasks. The chip is connected to the 80286 through a dedicated interface, allowing for fast and efficient communication. The D80C287-12 uses an 80-bit internal format for its floating-point calculations, providing higher precision than the 32-bit or 64-bit formats commonly used in other systems. This is particularly important for applications that require high accuracy, such as scientific simulations and financial modeling. This numeric coprocessor was a significant advancement in the performance of personal computers and workstations during the 1980s.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cirrus Logic Inc.
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
EPCOS (TDK)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess