Products specifications

Category CPU
Win Source Part Number 1436876-AM3500DDX43GX
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AM3500DDX43GX CAD Model

Description

The AM3500DDX43GX is part of AMD's A-Series, more specifically categorized under the APU A8-3500M with Radeon graphics. This processor is designed for the mobile segment, offering a quad-core solution aimed at delivering a balanced combination of computing power and graphical capabilities within laptops. It is notable for its APU architecture, which incorporates both CPU and GPU cores onto a single die, aiming to provide an efficient and powerful computing solution for mobile devices. The integration of Radeon graphics further ensures that users enjoy a superior visual experience, whether for gaming, content creation, or multimedia consumption. Ideal for budget-friendly laptops, the AM3500DDX43GX highlights AMD's focus on providing versatile and cost-effective solutions for portable computing. Sold as AMD Tray, it caters to manufacturers and bulk buyers in the laptop market.

You May Also Be Interested in

ON Semiconductor
3 MHZ 1 A PWM SYNCHRONOUS BUCK CONVERTER
Need more? Email Us
ECAD model for NCV6323FELMTW33TBG
Amd
EPYC 7B12 (64C 128T 2.25/3.3GHz)
Need more? Email Us
ECAD model for 100-000000020
Supermicro
Intel E5-2420 1.9GHz 6C 15MB 95W
Need more? Email Us
ECAD model for SUPERMICRO CM8062001183000 - Intel E5-2420 1.9GHz 6C 15MB 95W
Amd
EPYC 7532 (32C 64T 2.4/3.3GHz)
Need more? Email Us
ECAD model for 100-100000136WOF
Amd
EPYC 7643P (48C 96T 2.3/3.6GHz)
Need more? Email Us
ECAD model for 100-000001285
Amd
EPYC 7542 (32C 64T 2.9/3.4GHz)
Need more? Email Us
ECAD model for 100-000000075
Amd
EPYC 9554 (64C 128T up to 3.75GHz)
Need more? Email Us
ECAD model for 100-000000790
Supermicro
Intel PLATINUM 8160M 24C 2.10GHz 150W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406600 - Intel PLATINUM 8160M 24C 2.10GHz 150W
Amd
EPYC 7281 (16C 32T 2.1/2.7GHz)
Need more? Email Us
ECAD model for PS7281BEVGAAF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention