The AM29LV800B-120EC is an 8 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 1,048,576 bytes. The device is offered in a 48-pin TSOP package. It features a 120ns access time. The device is designed to be programmed in-system with the standard system 3.0 volt VCC supply. A 12.0 volt VPP is not required for program or erase operations. The device can also be programmed or erased in standard EPROM programmers. It supports sector protection features.
Applications:
- Embedded systems with larger code storage requirements.
- Industrial control systems
- Networking equipment
- Firmware storage
- Data logging
Features:
- 3.0 V single power supply operation for read, erase, and program
- Sector erase architecture
- Full voltage range programming operation
- Fast access time: 120 ns
- Unlock Bypass Program Operation
- Sector protection
- Minimum 100,000 write/erase cycles guaranteed per sector
- Data retention: 20 years
- Available in 48-pin TSOP package
Benefits:
- Simplified system design due to single power supply operation.
- Protect critical sectors against accidental modification
- Flexible memory organization allows for efficient storage.
- High endurance ensures reliable operation over the product's lifetime.
- Fast access time improves system performance.
- Reduced programming time thanks to unlock bypass feature.
The AM29LV800B-120EC provides a larger storage capacity and sector protection, making it suitable for more complex embedded applications.