EN
  • EN
  • DE

AM29LV200BT-90EI

Part No AM29LV200BT-90EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044674-AM29LV200BT-90EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV200BT-90EI CAD Model

Description

The AM29LV200BT-90EI is a 2 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. This device is organized as 262,144 words of 8 bits each. It offers a high degree of flexibility and performance, making it suitable for various embedded applications.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller code storage
  • Data logging applications
  • Firmware storage for consumer electronics
  • Industrial control systems

Features

  • Single Power Supply Operation: 3.0 V ± 10% for read and write operations.
  • High Performance: 90 ns access time.
  • Sector Erase Architecture: Uniform sector architecture with multiple sectors for flexible memory management.
  • Erase Suspend/Resume: Allows interruption of erase operations to read or program data in another sector.
  • Program Suspend/Resume: Allows interruption of programming operations to read data in another sector.
  • Data Protection: Prevents accidental writes during power transitions.
  • Low Power Consumption: Standby current is very low, making it suitable for battery-powered applications.
  • Unlock Bypass Program Command: Reduces programming time.
  • Top Boot Sector Configuration: Designed for systems that boot from Flash memory.
  • Common Flash Interface (CFI): Standardized interface for easy integration.

Benefits

  • Simplified System Design: Single voltage operation reduces the complexity of the power supply design.
  • Faster System Performance: High-speed access time allows for quick data retrieval.
  • Flexible Memory Management: Sector erase architecture enables efficient memory usage.
  • Increased System Reliability: Data protection features prevent data corruption.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Improved Programming Efficiency: Unlock Bypass feature allows faster programming.

Additional Details

The AM29LV200BT-90EI operates within a temperature range suitable for industrial applications. It is typically available in a 48-pin TSOP package. The device supports both sector protection and a secured Silicon Sector region for permanent equipment identification. The device’s advanced power management features contribute to energy efficiency in embedded systems.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess