The UPC272G2-T1 is a silicon bipolar transistor manufactured by CEL (California Eastern Laboratories). It is primarily designed for use in high-frequency applications, particularly in amplifier circuits operating in the VHF and UHF bands. The transistor features a high gain and low noise figure, making it suitable for sensitive receiver front-ends and other applications where signal integrity is critical. The "T1" suffix typically indicates a specific packaging configuration, often related to tape and reel orientation for automated assembly.
Applications
- VHF/UHF Low Noise Amplifiers (LNAs)
- RF Front-End Amplifiers
- Oscillators
- Mixers
- High-Frequency Communication Systems
Features
- High Gain: Provides substantial amplification for weak signals.
- Low Noise Figure: Minimizes added noise, preserving signal clarity.
- High Transition Frequency (fT): Enables operation at high frequencies.
- Excellent Linearity: Reduces signal distortion, ensuring faithful reproduction.
- Surface Mount Package: Facilitates easy and efficient PCB assembly.
Benefits
- Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
- Enhanced Signal Quality: High gain and linearity contribute to a clearer, more accurate amplified signal.
- Simplified Circuit Design: Optimized characteristics simplify high-frequency amplifier design.
- Cost-Effective Solution: Provides a balance of performance and cost.
- Reliable Performance: Designed for stable and consistent operation.
Additional Details
The UPC272G2-T1 is housed in a small surface-mount package, suitable for compact circuit designs. Its electrical characteristics are optimized for low-noise performance in VHF/UHF applications. The high transition frequency allows it to efficiently amplify signals without significant signal degradation at higher frequencies. The "T1" packaging designation refers to a specific tape and reel configuration for automated assembly, streamlining the manufacturing process. Comprehensive specifications, including S-parameters and noise figure data, are available in the manufacturer's datasheet. Proper biasing and impedance matching are essential to achieve optimal performance in application-specific circuits.