EN
  • EN
  • DE

MMUN5213

Part No MMUN5213
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236743-MMUN5213
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMUN5213 CAD Model

Description

The ON Semiconductor MMUN5213 is a highly integrated device that combines a pair of transistor elements with monolithic biasing to offer a compact and efficient solution for a wide range of applications. This dual bias resistor transistor is designed to simplify circuit design and reduce component count in space-constrained applications.

Key Features

  • SOT-363 Package: The MMUN5213 comes in a small SOT-363 surface-mount package, making it ideal for applications where board space is at a premium.
  • Dual Transistors: This device contains two PNP transistors, which can be used independently or in combination, providing flexibility in design.
  • Integrated Biasing Resistors: Built-in biasing resistors are configured to ensure optimal performance, reducing the need for external components.
  • High Current Gain: The MMUN5213 features a high current gain (hFE), which ensures efficient current amplification in various circuits.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which minimizes power loss and improves efficiency.

Applications

The MMUN5213 is versatile and can be used in a variety of circuits, including but not limited to:

  • Signal processing
  • Power management
  • Switching applications
  • Amplification stages

Specifications

Parameter Value
Configuration Dual PNP
Collector-Emitter Voltage (VCEO) 50 V
Collector Base Voltage (VCBO) 50 V
Emitter Base Voltage (VEBO) 5 V
Collector Current (IC) 100 mA
Power Dissipation (PD) 200 mW

With its integrated design and high performance, the ON Semiconductor MMUN5213 is a reliable choice for designers looking to create compact, efficient, and cost-effective electronic solutions.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
Atmel
Need more? Email Us
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Lowest to $0.9506
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess