The AM29F400AB-70EI is a 4 Mbit, 4 M x 1-bit or 2 M x 2-bit Flash memory device manufactured by AMD. It is designed for a wide range of applications requiring high-density, non-volatile storage.
Applications:
- Embedded systems
- Networking devices
- Consumer electronics
- Industrial control systems
- Data storage
Features:
- 4 Mbit (512 K x 8-bit/256 K x 16-bit) organization
- 70 ns access time
- Single 5.0 V read, erase, and program operation
- Sector Erase Architecture
- Erase Suspend/Erase Resume
- Program Suspend/Program Resume
- Unlock Bypass Program Command
- CFI (Common Flash Interface) compliant
- Ready/Busy Output (RY/BY)
- Sector protection
- Low power consumption
- Offered in various package types, including PLCC and TSOP
Benefits:
- Fast access times enable quick data retrieval and execution.
- Sector Erase Architecture allows for flexible memory management.
- Erase Suspend/Erase Resume and Program Suspend/Program Resume features enable efficient update operations.
- Low power consumption extends battery life in portable devices.
- Sector protection prevents accidental modification of critical data.
Additional Details:
The AM29F400AB-70EI operates at 5.0V and offers fast access times, making it suitable for applications requiring quick data retrieval. The device supports sector erase, allowing for flexible memory management. It includes features like Erase Suspend/Erase Resume and Program Suspend/Program Resume for efficient update operations. The device is available in different package types. The operating temperature ranges vary, make sure to consult the datasheet for specific details. The AM29F400AB-70EI is designed to be reliable and durable, making it suitable for a wide range of industrial and commercial applications.