ON Semiconductor SCH2601-TL-E MOSFET
The SCH2601-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that offers efficient power management and switching capabilities for a wide range of applications. This device is designed to address the needs of modern electronic circuits, providing low on-resistance and high switching speed.
Key Features
- Device Type: P-Channel MOSFET
- Package: 8-lead HVSON, which provides a compact footprint and minimal lead inductance.
- Drain-Source Voltage (V<sub>DS): -20V, which allows it to handle moderate voltage levels efficiently.
- Continuous Drain Current (I<sub>D): -6A, offering robust current handling capability for high-performance applications.
- Power Dissipation (P<sub>D): 1.25W, ensuring the device can manage power without overheating during operation.
- R<sub>DS(on): Very low at 0.045Ω, which minimizes power loss due to resistance and improves overall efficiency.
- Gate-Source Voltage (V<sub>GS): ±8V, providing a suitable range for gate control within various circuit designs.
Applications
The SCH2601-TL-E is versatile and can be used in numerous applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Portable Devices
Advantages
This MOSFET is designed with several advantages that make it suitable for high-efficiency power management:
- Its low threshold voltage allows for easy drive from logic-level circuits.
- The device's high-speed switching reduces transition losses and improves performance in high-frequency applications.
- Thermal performance is enhanced thanks to the power dissipation capabilities, ensuring reliability even under heavy load conditions.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the SCH2601-TL-E is no exception. It is manufactured to meet high standards, ensuring reliable performance in critical applications. The device is RoHS compliant, making it an environmentally friendly choice for designers looking to create eco-conscious products.