EN
  • EN
  • DE

AM29F160DT-90EC

Part No AM29F160DT-90EC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044624-AM29F160DT-90EC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F160DT-90EC CAD Model

Description

The AM29F160DT-90EC is a 16 Mbit (2M x 8-Bit/1M x 16-Bit) CMOS 3.0 Volt-only Flash memory manufactured by AMD. It is designed for applications requiring high density, low power consumption, and fast read access times. The device offers both byte-wide and word-wide configurations for versatile system integration.

Applications

  • Embedded systems
  • Wireless devices
  • Digital cameras
  • Portable media players
  • Networking equipment

Features

  • 16 Mbit Flash memory
  • Configurable as 2M x 8 bits or 1M x 16 bits
  • 3.0 Volt-only operation
  • Sector Erase architecture
  • Fast access time (90 ns)

Benefits

  • High-density storage
  • Low power consumption
  • Fast read operations
  • Flexible system integration
  • Reliable data retention

The AM29F160DT-90EC features a sector erase architecture, allowing individual sectors to be erased and reprogrammed without affecting other sectors of the memory array. This enhances data management efficiency and flexibility. The device operates on a single 3.0 Volt power supply, minimizing power consumption and simplifying system design. With a fast access time of 90 ns, the AM29F160DT-90EC provides rapid data access, making it suitable for performance-sensitive applications. The memory array can be configured as either 2M x 8 bits or 1M x 16 bits, providing flexibility for various system architectures. It is designed for high endurance and reliability, ensuring long-term data retention and minimal data loss. The device is also designed for low power consumption, making it ideal for portable and battery-powered applications. It incorporates protection mechanisms to prevent accidental data corruption and unauthorized access. The specific construction details and materials are chosen to maximize performance and reliability.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess