EN
  • EN
  • DE

AM29F002BT-90PC

Part No AM29F002BT-90PC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1214341-AM29F002BT-90PC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F002BT-90PC CAD Model

Description

The AM29F002BT-90PC is a 2 Mbit (256 K x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by AMD. This device offers a cost-effective solution for applications requiring high-density, non-volatile storage. Its 5.0 V-only operation simplifies system design and reduces power consumption.

Applications:

  • Embedded systems requiring non-volatile storage
  • Microcontroller-based applications
  • Data logging and storage devices
  • Firmware storage for electronic devices
  • Industrial control systems

Features:

  • High Density: 2 Mbit (256 K x 8-Bit) storage capacity.
  • 5.0 Volt-Only Operation: Simplifies power supply requirements.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed without affecting other data.
  • Automatic Erase and Program Timing: Simplifies system control and reduces software overhead.
  • Low Power Consumption: Minimizes power requirements for portable applications.
  • CMOS Technology: Provides low power dissipation and high noise immunity.
  • Extended Temperature Range: Operates reliably over a wide range of temperatures.
  • TTL Compatible Inputs/Outputs: Enables easy interfacing with standard logic circuits.

Benefits:

  • Cost-Effective Storage: Provides a high-density storage solution at a competitive price.
  • Simplified System Design: 5.0 V-only operation reduces power supply complexity.
  • Fast Programming: Allows for quick updates and reprogramming of data.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Flexibility: Sector erase architecture enables efficient data management.

Additional Details:

The AM29F002BT-90PC features a sector erase architecture, which divides the memory array into smaller, individually erasable sectors. This allows for efficient data management and reduces the time required to update or modify stored data. The device also includes automatic erase and program timing, simplifying system control and reducing software overhead. The 90 in the part number represents the access time of 90ns.

The AM29F002BT-90PC is available in a plastic package suitable for through-hole mounting. Its CMOS technology ensures low power consumption and high noise immunity, making it an ideal choice for a wide range of embedded systems applications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Oupiin
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amd
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess