EN
  • EN
  • DE

MAX206ECAG

Part No MAX206ECAG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 15kV ESD-Protected, +5V RS-232 Transceivers | IC TXRX RS232 5V 24-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number MAX206
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212611-MAX206ECAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX206ECAG CAD Model

Description

Maxim Integrated MAX206ECAG Serial Communication Device

The MAX206ECAG from Maxim Integrated is a high-performance, 5V-powered, multichannel RS-232 driver/receiver. This integrated circuit (IC) is designed to meet the stringent requirements of EIA/TIA-232-F and to provide electrical interface between data terminal equipment and data communication equipment. Ideal for applications that require multiple serial interfaces, the MAX206ECAG is a versatile choice for designers looking to enhance serial port connectivity in their systems.

Key Features

  • Integrated Charge Pump Circuitry: The device includes an onboard charge pump that eliminates the need for an external power supply, allowing for single +5V operation while still maintaining ±5V EIA/TIA-232-F compliant signal levels.
  • Multiple Driver/Receiver Channels: The MAX206ECAG features 4 driver and 4 receiver channels, providing ample connectivity for serial communication.
  • Low Power Shutdown: It offers a low power shutdown mode which reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications.
  • High Data Rate: The device supports data rates up to 120kbps, catering to applications that require fast data transmission.
  • ESD Protection: Electrostatic discharge protection is included on all transmitter outputs and receiver inputs, ensuring robust performance in environments prone to static electricity.

Applications

The MAX206ECAG is a versatile component suitable for a wide range of applications, including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Peripheral device interfaces

Package and Quality

The MAX206ECAG comes in a 24-pin SSOP (Shrink Small Outline Package) that is designed for space-saving applications. Maxim Integrated is known for their commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring reliability and performance in your electronic designs.

Overall, the MAX206ECAG from Maxim Integrated is a reliable and efficient solution for adding RS-232 serial ports to any electronic system. Its combination of integrated charge pump, multiple channels, and high data rate makes it a strong candidate for a multitude of applications requiring robust serial communication capabilities.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess