EN
  • EN
  • DE

AM29C116JC

Part No AM29C116JC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Microprocessor, 16-Bit, CMOS, PLCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123950-AM29C116JC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29C116JC CAD Model

Description

The AM29C116JC is a high-performance 16-bit Microprogram Sequencer manufactured by AMD. This sequencer is designed to control the sequence of operations in a microprogrammed system. Its architecture is optimized for speed and flexibility, making it suitable for implementing complex control functions.

Applications:

  • Bit-slice processors: Implementing control units for bit-slice architectures.
  • Emulators: Control sequencing in emulators for various instruction set architectures.
  • Digital signal processing (DSP): Managing instruction flow in DSP applications.
  • High-speed controllers: Controlling complex systems requiring precise timing and sequencing.
  • Custom computer architectures: Building customized control units for specialized computing systems.

Features:

  • 16-bit address field: Provides a large address space for microprogram storage.
  • High-speed operation: Designed for fast instruction execution.
  • Multiple jump and loop capabilities: Facilitates efficient microprogram control flow.
  • On-chip stack: Supports subroutine calls and nested loops.
  • Flexible input/output options: Allows easy integration with other system components.

Benefits:

  • Increased performance: Enables faster execution of microprograms, leading to improved system performance.
  • Reduced complexity: Simplifies the design of complex control units.
  • Enhanced flexibility: Provides the ability to easily modify and adapt microprograms.
  • Improved reliability: Offers robust and reliable operation in demanding environments.
  • Lower power consumption: Optimized for efficient power usage.

Additional Details:

The AM29C116JC typically operates with a single 5V power supply. Detailed timing diagrams and operational characteristics are available in the product datasheet. The device is generally available in a ceramic DIP package.

You May Also Be Interested in

JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Averlogic
You deserve it
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess