EN
  • EN
  • DE

MAX9911EXT

Part No MAX9911EXT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707610-MAX9911EXT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9911EXT CAD Model

Description

The MAX9911EXT from Maxim Integrated is a high-performance operational amplifier (op amp) designed for precision low-voltage applications. It is an ideal choice for battery-powered devices and portable equipment due to its single-supply voltage operation and low power consumption.

Key Features

  • Supply Voltage Range: The device operates from a +2.4V to +5.5V single supply, making it versatile for a wide range of applications.
  • Low Quiescent Current: With a quiescent current of just 21µA, the MAX9911EXT is optimized for power-sensitive systems.
  • High Precision: The op amp features a low input offset voltage and low drift over time and temperature, ensuring high accuracy in signal processing tasks.
  • Rail-to-Rail Outputs: Rail-to-rail output capability enables the op amp to drive loads close to the power supply rails, maximizing the dynamic range in low-voltage systems.
  • Unity-Gain Stable: This device is stable for gains of +1V/V and higher, providing flexibility in a wide array of applications.

Applications

The MAX9911EXT is well-suited for a variety of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Sensor signal conditioning
  • Low-power medical devices
  • Consumer electronics

Package and Reliability

The MAX9911EXT is available in a tiny, 6-pin SOT23 package, which is ideal for space-constrained applications. Maxim Integrated ensures high reliability and performance with rigorous testing and quality control measures.

Conclusion

Overall, the MAX9911EXT operational amplifier from Maxim Integrated is a reliable and efficient solution for designers who require precision, low-voltage operation with minimal power consumption. Its compact size, combined with its robust feature set, makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8709 $58.7090
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5161 $234.8372
67+ $4.3647 $292.4349
89+ $3.9143 $348.3727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess