The AM28F010A-120PC is a 1 Megabit (128K x 8) Flash Memory manufactured by AMD. The "-120" indicates an access time of 120ns, and the "PC" typically refers to a plastic DIP (Dual In-line Package). Flash memory is a type of non-volatile memory that can be electrically erased and reprogrammed.
Applications:
- Embedded systems.
- BIOS (Basic Input/Output System) storage.
- Firmware storage.
- Data storage in portable devices.
- Programmable logic devices (PLDs).
Features:
- 1 Megabit (128K x 8) memory organization.
- Flash memory technology for electrical erasure and reprogramming.
- Fast access time (120ns).
- Single 5V power supply.
- Sector erase capability.
Benefits:
- Non-volatile data storage.
- Easy to electrically erase and reprogram, enabling in-system updates.
- Fast access time for quick data retrieval.
- Sector erase capability allows for selective data updates.
- Reliable performance in a wide range of operating conditions.
The AM28F010A-120PC Flash Memory provides a solution for storing non-volatile data in a variety of electronic systems. Its electrical erase and reprogrammability allow for convenient in-system updates, making it suitable for applications where code or data may need to be modified frequently. The 120ns access time ensures fast data retrieval. The sector erase capability enables selective data updates, minimizing the amount of data that needs to be erased and reprogrammed at any given time. This feature can improve the overall efficiency of the system. Proper handling and programming procedures are essential to avoid damage. The plastic DIP package is a common and cost-effective option for through-hole mounting. Flash memory is a more advanced technology than EPROM, offering the convenience of electrical erasure and reprogramming without the need for UV light. The AM28F010A-120PC is a reliable memory device suitable for applications requiring non-volatile data storage and in-system reprogrammability.