EN
  • EN
  • DE

AM27S185/BVA

Part No AM27S185/BVA
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229610-AM27S185/BVA
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27S185/BVA CAD Model

Description

The AM27S185/BVA is a high-performance, 16,384-bit (2048 x 8) Schottky PROM (Programmable Read-Only Memory) manufactured by AMD. It's designed for applications demanding fast access times and reliable data storage. This PROM utilizes Schottky diode clamped transistors to achieve exceptional speed and low power dissipation.

Applications

  • Microprogram storage: Used in the control units of computers and other digital systems to store microcode.
  • Look-up tables: Implemented in various applications for fast data retrieval.
  • Code conversion: Employed to translate from one code to another in digital systems.
  • Sequential logic circuits: Used as a memory element in sequential logic designs.
  • Character generators: Used for storing character fonts in display systems.

Features

  • Fast Access Time: Typically features access times in the 45-55 ns range, enabling high-speed operation.
  • Low Power Dissipation: Schottky technology minimizes power consumption, contributing to energy efficiency.
  • Three-State Outputs: Offers three-state outputs for easy memory expansion and bus interfacing.
  • Programmable: Can be programmed to store specific data patterns.
  • High Reliability: AMD's manufacturing processes ensure high reliability and data retention.
  • Organized as 2048 x 8 bits: Allowing for byte-wide data storage.

Benefits

  • Improved System Performance: Fast access times improve overall system performance by reducing memory access latency.
  • Reduced Power Consumption: Low power dissipation leads to lower operating costs and reduced heat generation.
  • Easy System Integration: Three-state outputs simplify memory expansion and interfacing with other system components.
  • Design Flexibility: Programmability provides flexibility to customize memory content for specific applications.
  • Increased System Reliability: High reliability ensures data integrity and reduces the risk of system failures.

Additional Details

The AM27S185/BVA typically operates from a single +5V power supply. It is often available in a 24-pin DIP (Dual In-line Package). Programming is usually done using specialized PROM programmers.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Qualcomm
Lowest to $7.9791
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess