EN
  • EN
  • DE

AM27C1024-90DI

Part No AM27C1024-90DI
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014519-AM27C1024-90DI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27C1024-90DI CAD Model

Description

The AM27C1024-90DI is a 1-Megabit (128K x 8) CMOS EPROM manufactured by AMD. Its non-volatile memory characteristic ensures data retention even when power is off. The 90ns access time allows for relatively fast data retrieval, crucial for applications demanding quick response times. The 'DI' likely refers to the package type.

Applications

  • Embedded Systems: Used for storing firmware in various embedded systems.
  • Industrial Control: Deployed in industrial control equipment for storing program code.
  • Networking Devices: Stores boot code and configuration settings in networking devices.
  • Instrumentation: Utilized in test and measurement equipment for storing calibration data.
  • Consumer Electronics: Found in consumer electronic products for storing application code.

Features

  • 1-Megabit (128K x 8) Organization: Provides a storage capacity of 1,048,576 bits, organized as 131,072 bytes.
  • 90ns Access Time: Enables fast data access for performance-critical applications.
  • CMOS Technology: Offers low power consumption compared to older technologies.
  • Single +5V Power Supply: Operates from a single 5V power source.
  • Static Operation: Eliminates the need for clocks or refresh cycles.
  • Three-State Output: Facilitates easy interfacing with microprocessor systems.

Benefits

  • Non-Volatile Memory: Retains data without power, crucial for reliable operation.
  • Fast Access: Provides quick data access for improved system performance.
  • Low Power: Minimizes power consumption, ideal for battery-powered devices.
  • Easy to Program: Can be programmed with standard EPROM programmers.
  • High Reliability: Offers dependable performance across a wide range of temperatures.

Additional Details

The AM27C1024-90DI is often packaged in a DIP (Dual In-line Package) or a surface-mount package. Programming requires a dedicated EPROM programmer and adherence to the manufacturer's programming specifications. Erasing is achieved through exposure to ultraviolet light through a quartz window on the package. The 'DI' suffix may indicate a specific temperature range or package material; consult the datasheet for precise details.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess