EN
  • EN
  • DE

AM2716B-450DC

Part No AM2716B-450DC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198894-AM2716B-450DC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2716B-450DC CAD Model

Description

The AM2716B-450DC is a 16,384-bit (2K x 8) electrically programmable read-only memory (EPROM) manufactured by AMD. This EPROM is designed for use in applications requiring non-volatile storage of data or program code. The -450 designation refers to its access time of 450 nanoseconds.

Applications

  • Microcontroller program storage
  • Firmware storage for embedded systems
  • Lookup tables
  • Character generators
  • Programmable logic devices (PLDs) configuration data storage

Features

  • 16,384-bit (2K x 8) Organization
  • Electrically Programmable
  • Non-Volatile Storage
  • 450 ns Access Time
  • Single +5V Power Supply
  • Three-State Output
  • TTL Compatibility

Benefits

  • Permanent storage of critical data and program code
  • Easy to program using standard EPROM programmers
  • Fast access time for quick data retrieval
  • Simplified system design with a single power supply requirement
  • Direct interface with TTL logic circuits
  • Versatile for a wide range of applications due to its memory organization

Additional Details

The AM2716B-450DC operates with a single +5V power supply, which simplifies its integration into electronic systems. It features a three-state output, allowing multiple devices to share a common data bus. The programming of this EPROM typically requires higher voltages applied to specific pins, which is achieved using a standard EPROM programmer. The access time of 450 ns ensures rapid data retrieval, making it suitable for applications with moderate speed requirements. The device is housed in a standard 24-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and PCBs. Its non-volatility ensures that stored data is retained even when power is removed.

You May Also Be Interested in

Averlogic
You deserve it
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Generic
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention