The AM186CU25KD is a member of the Am186 family of embedded processors from AMD. These processors are 16-bit, fully static microprocessors that offer a high level of integration for embedded systems, providing a cost-effective solution for a variety of applications. The AM186CU25KD operates at a clock speed of 25 MHz.
Applications
- Industrial control systems
- Networking equipment (routers, switches)
- Data acquisition systems
- Point-of-sale (POS) terminals
- Embedded systems requiring x86 compatibility
Features
- x86 architecture compatibility
- 25 MHz clock speed
- Integrated peripherals: Timers, interrupt controller, DMA controller
- Static operation allowing clock stopping for power savings
- Low power consumption
- Memory Management Unit (MMU)
Benefits
- Reduced system cost due to integrated peripherals
- Lower power consumption, suitable for battery-powered applications
- Simplified system design due to x86 compatibility
- Improved system performance with 25 MHz clock speed
- Flexibility with static operation for power management
Additional Details
The AM186CU25KD features an integrated memory controller capable of addressing up to 1 MB of memory. It also includes various peripherals such as timers, serial communication interfaces, and parallel I/O ports. Its x86 architecture ensures compatibility with a wide range of software development tools and operating systems. The static design allows the processor to operate at any clock frequency down to 0 MHz, enabling significant power savings in idle states. The MMU provides memory protection and management features for enhanced system reliability and security. AMD designed this processor for embedded applications where cost, power consumption, and performance are critical factors.