EN
  • EN
  • DE

ALXC800EETJCVC

Part No ALXC800EETJCVC
Manufacturer Amd
Catalog HOT - SALES and EOL Components (0 - A)
Description MPU Geode LX 32bit 0.13um 500MHz 3.3V 481-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 176513-ALXC800EETJCVC
Popularity Low
Supply and Demand Status Limited
Family Name ALXC800
Introduction Date April 21, 2006
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ALXC800EETJCVC CAD Model

Description

Product Description

The ALXC800EETJCVC is engineered for high-end processing needs, delivering outstanding performance within compact dimensions. It is designed for demanding applications requiring precision and speed.

Applications

  • Aerospace Systems
  • Military Equipment
  • High-Frequency Trading Systems
  • Scientific Research Equipment

Features and Benefits

  • Compact Design: Offers advanced capabilities in a small footprint.
  • High Precision: Delivers accurate processing for critical applications.
  • Durability: Built to withstand harsh conditions and intensive use.
  • Adaptability: Supports various industry standards and protocols.

The ALXC800EETJCVC stands as a pillar of reliability, meeting the intricate needs of specialized industries.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Broadcom Limited
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Lowest to $39.1695
AMIS
Lowest to $4.2781

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess