EN
  • EN
  • DE

2SC4056

Part No 2SC4056
Manufacturer Shindengen
Catalog Hard To Find
Description Switching Power Transistor(8A NPN)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1125586-2SC4056
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4056 CAD Model

Description

The 2SC4056 is a silicon NPN triple diffusion planar transistor manufactured by Shindengen Electric Manufacturing Co., Ltd. It's designed for high-voltage switching applications.

Applications:

  • Switching Regulators: Used in switching power supplies and DC-DC converters.
  • High Voltage Inverters: Employed in inverter circuits to convert DC to AC at high voltage levels.
  • Motor Control Circuits: Utilized in motor control applications for switching and driving motors.
  • Ignition Systems: Found in automotive ignition systems for high-voltage switching to generate sparks.

Features:

  • High Voltage Capability: Designed to handle high collector-emitter voltage.
  • High Current Capability: Capable of switching relatively high currents.
  • Fast Switching Speed: Offers fast switching characteristics for efficient power conversion.
  • NPN Silicon Transistor: Standard NPN configuration for ease of use in circuit designs.
  • Triple Diffusion Planar Structure: Manufactured with a triple diffusion planar process for reliable performance.

Benefits:

  • Efficient Power Conversion: Fast switching speed minimizes power losses during switching, resulting in efficient power conversion.
  • Reliable High-Voltage Operation: Designed to withstand high voltages, ensuring reliable operation in high-voltage applications.
  • Robust Performance: High current capability allows the transistor to handle demanding loads without failure.
  • Versatile Switching: Suitable for a broad range of high-voltage switching applications.

Additional Details:

The 2SC4056 is commonly available in a through-hole package. Important specifications include collector-emitter voltage, collector current, power dissipation, and switching times. The datasheet should be consulted for specific parameters and application notes. It's suitable for applications that require efficient and reliable high-voltage switching.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess