Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953058-ADUADA2800BOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADUADA2800BOX CAD Model

Description

The AMD Athlon XP 2800+ (ADUADA2800BOX) is a single-core desktop processor designed for use in older computer systems. Based on the AMD Athlon XP architecture, it provides adequate performance for basic computing tasks and legacy applications. It is commonly used in older desktop PCs for tasks such as word processing, web browsing, and simple multimedia playback.

Applications:

  • Legacy Desktop PCs: Used in older desktop computers for general-purpose computing tasks.
  • Office Workstations: Suitable for basic office applications such as word processing and spreadsheets.
  • Point-of-Sale (POS) Systems: Can be found in older POS systems for handling transactions and inventory management.
  • Embedded Systems: Used in some embedded systems requiring basic processing capabilities.

Features:

  • Single-Core Architecture: Provides adequate processing power for basic computing tasks.
  • Athlon XP Architecture: Offers compatibility with older motherboards and operating systems.
  • Front Side Bus (FSB): Utilizes a front side bus for communication between the processor and other system components.
  • Socket A Compatibility: Designed to fit into Socket A motherboards.

Benefits:

  • Cost-Effective Solution: Provides a budget-friendly option for upgrading or repairing older computer systems.
  • Compatibility with Legacy Systems: Ensures compatibility with older motherboards and operating systems.
  • Adequate Performance for Basic Tasks: Offers sufficient performance for word processing, web browsing, and simple multimedia playback.
  • Easy Installation: Can be easily installed into compatible Socket A motherboards.

Additional Details:

The AMD Athlon XP 2800+ typically operates at a clock speed of around 2.08 GHz, depending on the specific model. It includes a L2 cache of 512KB, providing faster access to frequently used data. The processor supports DDR memory and is designed to be compatible with Socket A motherboards. While it is an older processor, it can still be used in legacy systems or for specific applications that require compatibility with older hardware and software.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention