EN
  • EN
  • DE

ST232CN

Part No ST232CN
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin PDIP Tube / IC TXRX 5V RS232 MULTI-CH 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 220Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 212180-ST232CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST232C
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST232CN CAD Model

Description

ST232CN - RS-232 Interface IC by STMicroelectronics

The ST232CN is a powerful RS-232 interface IC developed by STMicroelectronics, designed to provide seamless communication between TTL or CMOS logic levels and RS-232 compliant serial ports. This robust transceiver is an essential component for applications requiring serial communication, such as industrial control systems, point-of-sale terminals, and computer peripheral interfacing.

Key Features

  • Wide Operating Voltage Range: The ST232CN operates over a broad voltage range, typically from 4.5V to 5.5V, making it versatile for use in various electronic circuits and systems.
  • High Data Rate: It supports data rates up to 120 kbps, ensuring efficient and swift data transmission for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ST232CN consumes minimal power, making it suitable for battery-operated and portable devices.
  • Electrostatic Discharge Protection: The device includes built-in ESD protection up to 2 kV, safeguarding the IC from potential damage caused by static electricity.
  • Driver and Receiver Enable Functions: The inclusion of driver and receiver enable functions allows the user to control the IC's operation, providing additional flexibility and power-saving opportunities.

Applications

The versatility of the ST232CN allows it to be used across a wide array of applications. It is particularly well-suited for:

  • Serial data communication in embedded systems
  • Interface conversion between TTL/CMOS logic levels and RS-232 signals
  • Modem interface for telecommunications
  • GPS receivers and instrumentation interfaces
  • Peripheral connectivity for computers and networking equipment

Package and Quality

The ST232CN is available in a DIP-16 (Dual In-line Package) which is easy to handle and integrate into existing designs. It is manufactured following STMicroelectronics' commitment to high-quality standards, ensuring reliability and performance in demanding environments.

With its robust feature set and reliable performance, the ST232CN from STMicroelectronics is an excellent choice for designers looking to implement RS-232 communication in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess