Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952396-ADH2400IAA5DO
Series *
Ultra Librarian 3D Model Ultra Librarian ADH2400IAA5DO CAD Model

Description

The AMD ADH2400IAA5DO is an embedded microprocessor designed for various applications where efficient processing and low power consumption are critical. This processor aims to provide a balance between performance and energy efficiency, making it suitable for use in embedded systems, mobile devices, and other power-sensitive applications.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Industrial Control Systems
  • Networking Equipment
  • Thin Clients
  • Point-of-Sale (POS) Systems

Features:

  • Low power consumption for extended battery life.
  • Integrated graphics processing unit (GPU) for enhanced visual capabilities.
  • Support for various memory types and interfaces.
  • Compact design for easy integration into small form-factor devices.
  • Hardware-based security features for data protection.
  • Multi-core architecture for improved multitasking performance.

Benefits:

  • Reduced energy costs and environmental impact.
  • Improved battery life for portable devices.
  • Enhanced graphics performance for multimedia applications.
  • Increased system reliability and stability.
  • Simplified system design and integration.
  • Enhanced security to protect against unauthorized access.

Additional Details:

The AMD ADH2400IAA5DO is engineered to deliver a responsive user experience while minimizing power consumption. The integrated GPU provides smooth and efficient graphics rendering, making it suitable for applications that require visual processing. The processor's compact design allows for easy integration into a wide range of embedded systems and mobile devices. It also includes hardware-based security features to protect sensitive data from unauthorized access.

Specific technical specifications for the AMD ADH2400IAA5DO may include:

  • Core Count
  • Clock Speed
  • Cache Memory
  • TDP (Thermal Design Power)
  • Memory Support (e.g., DDR3)
  • Integrated Graphics Model
  • Socket Type

Consult the official AMD documentation for precise details regarding its architecture, performance metrics, and compatibility.

You May Also Be Interested in

Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Pulse
Need more? Email Us
ECAD model for P1013T
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention