EN
  • EN
  • DE

AD7800YBJABOX

Part No AD7800YBJABOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description A10-7800 3.9GHz 4MB FM2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952911-AD7800YBJABOX
Series *
Ultra Librarian 3D Model Ultra Librarian AD7800YBJABOX CAD Model

Description

The AMD AD7800YBJABOX is a high-performance embedded microprocessor designed for demanding applications. While specific details on this exact part number are limited, AMD's embedded processors are generally known for their robust architecture and ability to handle complex computational tasks efficiently.

Applications

  • Industrial automation systems
  • Networking equipment
  • Medical imaging devices
  • Aerospace and defense systems
  • High-performance computing clusters

Features

  • High clock speeds for fast processing
  • Multiple cores for parallel processing
  • Integrated memory controllers for efficient memory access
  • Advanced power management features for energy efficiency
  • Extensive I/O interfaces for connectivity

Benefits

  • Improved system performance due to high processing power
  • Reduced power consumption due to efficient power management
  • Enhanced reliability due to robust design and manufacturing
  • Simplified system design due to integrated features
  • Lower overall system cost due to reduced component count

AMD embedded microprocessors are designed for longevity and reliability, making them suitable for critical applications where downtime is unacceptable. They often incorporate features such as error correction and redundancy to ensure continuous operation. The specific specifications of the AD7800YBJABOX, such as core count, clock speed, and memory capacity, would be detailed in the product datasheet, which should be consulted for precise integration and configuration details.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess