EN
  • EN
  • DE

STM32F769AIY6TR

Part No STM32F769AIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 180WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 129
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 180-UFBGA, WLCSP
Supplier Device Package 180-WLCSP (5.5x6)
Part Number Series STM32F769
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803979-STM32F769AIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F769AIY6TR CAD Model

Description

STM32F769AIY6TR Microcontroller Overview

The STM32F769AIY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its advanced features and capabilities. This MCU is part of the STM32F7 series, which is STMicroelectronics' flagship line of microcontrollers based on the ARM Cortex-M7 processor. It is designed to cater to a wide range of applications, from industrial to consumer electronics, with its impressive computational power and rich set of peripherals.

Key Features

  • Core: ARM Cortex-M7 processor with a frequency of up to 216 MHz, providing excellent computational performance and efficiency.
  • Memory: Equipped with 2MB of flash memory and 512+16+4KB of RAM, ensuring ample space for complex applications and software stacks.
  • Graphics: Advanced graphics capabilities with the Chrom-ART Accelerator™ for enhanced graphic content display, and support for MIPI-DSI host controller.
  • Audio: High-quality audio processing with the inclusion of an S/PDIFRX interface and I2S audio codec support, making it ideal for audio applications.
  • Connectivity: Comprehensive connectivity options including USB OTG HS, Ethernet, CAN, and camera interface, for versatile communication and interfacing.
  • Power Efficiency: Equipped with ST's ART Accelerator™ as well as L1 cache, ensuring high efficiency and performance at low power consumption.

Advanced Integration

The STM32F769AIY6TR MCU integrates a range of peripherals and interfaces, which reduces the need for external components and simplifies design complexity. Its flexible memory controller supports a variety of external memory types, and the dual-mode Quad-SPI interface facilitates high-speed external serial flash connections.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F769AIY6TR, including software libraries, real-time operating systems (RTOS), and a range of development tools. The extensive STM32 ecosystem comprises development boards, debugging tools, and configuration software to streamline development and bring products to market faster.

Applications

The versatility of the STM32F769AIY6TR makes it suitable for an array of applications, such as advanced user interfaces, real-time audio and video processing, high-performance embedded computing, and Internet of Things (IoT) devices.

With its advanced architecture, rich feature set, and powerful processing capabilities, the STM32F769AIY6TR stands out as a top choice for developers looking to create sophisticated and high-performing embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5774 $61.7322
7+ $16.8840 $118.1880
11+ $16.3564 $179.9204
15+ $15.8288 $237.4320
19+ $15.3012 $290.7228
26+ $13.7183 $356.6758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess