Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953034-AD7600YBJABOX
Series *
Ultra Librarian 3D Model Ultra Librarian AD7600YBJABOX CAD Model

Description

The AD7600YBJABOX is a high-performance embedded microprocessor manufactured by AMD. Designed for demanding applications, it offers a blend of computational power and energy efficiency. This microprocessor is commonly found in industrial control systems, networking equipment, and other embedded devices where reliability and real-time performance are critical.

Applications

  • Industrial control systems
  • Networking equipment (routers, switches)
  • Medical imaging devices
  • Aerospace systems
  • High-performance computing

Features

  • Multi-core processing architecture
  • Integrated memory controller
  • High-speed I/O interfaces (e.g., PCIe, USB)
  • Advanced power management features
  • Embedded security features

Benefits

  • Increased system performance due to multi-core architecture, allowing parallel processing of tasks.
  • Reduced latency and improved data throughput through the integrated memory controller.
  • Enhanced connectivity with high-speed I/O interfaces.
  • Extended battery life and reduced thermal footprint with advanced power management.
  • Improved system security with built-in security features.

Technical Specifications

The AD7600YBJABOX typically features a clock speed ranging from 2 GHz to 3 GHz. It supports DDR4 memory with speeds up to 3200 MHz. The processor integrates multiple cores, typically ranging from 4 to 8 cores, each with dedicated L1 and L2 caches, and a shared L3 cache. The thermal design power (TDP) ranges from 65W to 95W depending on the specific configuration. It supports virtualization technologies such as AMD-V, enabling efficient resource allocation in virtualized environments.

The AD7600YBJABOX also incorporates advanced security features like Secure Boot and TrustZone, which protect the system from unauthorized access and malware. It's designed to operate reliably in harsh environments with extended temperature ranges, making it suitable for industrial and aerospace applications. The robust design and high-performance capabilities make the AD7600YBJABOX a preferred choice for demanding embedded systems requiring high reliability and real-time processing capabilities.

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for P1013T
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention