EN
  • EN
  • DE

MAX9019EKA

Part No MAX9019EKA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description DUAL, 1.8V,NANOPOWER COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX9019
Standard Package 258 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632587-MAX9019EKA
Ultra Librarian 3D Model Ultra Librarian MAX9019EKA CAD Model

Description

Maxim Integrated's MAX9019EKA: Precision Comparator

The MAX9019EKA from Maxim Integrated is a high-performance, low-power precision voltage comparator designed for a broad range of applications, including battery-powered devices, threshold detectors, and portable consumer electronics. Its small footprint and power efficiency make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low Power Consumption: The device operates with minimal power requirements, making it suitable for battery-operated applications.
  • High Precision: The MAX9019EKA offers excellent accuracy with a low offset voltage, ensuring reliable performance in critical monitoring tasks.
  • Single-Supply Operation: This comparator is capable of operating from a single +2.5V to +5.5V supply, simplifying power supply design.
  • Fast Response Time: With a quick response and fast propagation delay, it can handle high-speed signals and rapidly changing input conditions.
  • Push-Pull Output: The device features a push-pull output stage, which eliminates the need for an external pull-up resistor and can directly drive loads.
  • Compact SOT23 Package: The MAX9019EKA comes in a tiny SOT23-8 package, conserving board space and enabling use in compact electronic assemblies.

Applications

The versatility of the MAX9019EKA allows it to be integrated into a variety of applications. It's particularly well-suited for:

  • Portable and wearable devices
  • Window comparators
  • Battery management systems
  • Signal level detection
  • Zero-crossing detectors

Product Specifications

The MAX9019EKA operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in a variety of environments. The device's low offset voltage and the ability to accept input signals down to the negative supply rail make it extremely flexible in system design.

Maxim Integrated's commitment to quality and performance is evident in the MAX9019EKA precision comparator. With its combination of features, this component is a smart choice for designers looking to optimize their systems for power and space without compromising on accuracy and speed.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7086 $53.1450
175+ $0.5815 $101.7625
270+ $0.5633 $152.0910
370+ $0.5451 $201.6870
475+ $0.5270 $250.3250
640+ $0.4724 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess