Products specifications Report Issue?

Category CPU
Win Source Part Number 1436904-AD3870WNGX
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AD3870WNGX CAD Model

Description

The AD3870WNGX marks its place in the computing landscape as an integral part of AMD's A-Series, specifically the A6-3870 model, designed for multi-core performance at an economical price. Operating at 3.0GHz and equipped with a 4MB L2 cache, this processor targets mainstream desktop users seeking a blend of efficiency and capable performance for everyday computing tasks. It is particularly noted for its integrated graphics component, making it a suitable option for casual gaming and media consumption. As a product of AMD Tray, the A6-3870 stands as a cornerstone in AMD's strategy to offer processors that are both affordable and powerful, catering to a wide spectrum of users from casual to more demanding ones.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V17 - Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Fujitsu Electronics America, Inc.
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Fujitsu Electronics America, Inc.
Intel SILVER 4208 2.10GHz 8C 11M 85W
Need more? Email Us
ECAD model for FUJITSU CD8069503956401-FU - Intel SILVER 4208 2.10GHz 8C 11M 85W
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Fujitsu Electronics America, Inc.
INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449301 - INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Fujitsu Electronics America, Inc.
INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Need more? Email Us
ECAD model for FUJITSU CD8069504284704 - INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8715-V10 - Intel Xeon Processor E3-1220LV2, 2.3 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8715-V10 - Intel Xeon Processor E3-1220LV2, 2.3 GHz
Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention