EN
  • EN
  • DE

FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W

Part No FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel E7-8880v3 2.3GHz 18C 45M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401956-FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W CAD Model

Description

The Fujitsu V26808-B9156-V12 features the Intel Xeon Processor E7-8880 v3, a high-end server processor designed for critical missions and enterprise-class workloads. As part of Intel’s E7 v3 product family, known for exceptional performance, reliability, and scalability, this processor operates with 18 cores and 36 threads at a base clock speed of 2.3 GHz. Its high core count and clock speed make it adept at handling complex, multi-threaded applications, large databases, and in-memory analytics with efficiency and speed. With a Thermal Design Power (TDP) of 150 watts, this processor balances high-performance computing with energy efficiency, making it suitable for data centers looking to optimize operational costs without compromising on computing power. The integrated 45 MB of L3 cache significantly enhances data retrieval times by reducing the need to access slower main memory sources, thereby accelerating application responsiveness and processing speed. The Intel E7-8880 v3 supports advanced RAS (Reliability, Availability, and Serviceability) features, which are crucial for business-critical applications where downtime can have significant implications. These include Machine Check Architecture Recovery, which helps recover from otherwise fatal errors, and enhanced MCA logging for detailed error diagnosis. Supporting DDR3 memory, this processor allows for a versatile memory configuration, providing businesses the flexibility to scale their systems based on workload demands. Furthermore, the processor’s compatibility with the Intel C602J chipset enables the use of additional features like increased I/O capabilities and advanced storage technologies, enhancing overall system performance and expandability. In summary, the Fujitsu V26808-B9156-V12 integrated with the Intel Xeon Processor E7-8880 v3 is tailored for enterprises requiring ultimate reliability and peak performance. It's ideal for a wide range of applications, from large-scale virtualization and cloud computing environments to complex analytics and high-performance computing (HPC) tasks, delivering the computational power and reliability that modern businesses demand.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess