Products specifications

Category CPU
Win Source Part Number 1436296-100-100000590BOX
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100000590BOX CAD Model

Description

The AMD Ryzen 9 7900, identified by part number 100-100000590BOX, falls under the prestigious AMD Ryzen 9 Processors Box category. This processor stands out with its 12 cores and 24 threads configuration, clocked at a base speed of 3.7 GHz and capable of boosting up to a significant 5.4 GHz. Its BOX designation means that it comes packaged with an AMD cooler, unlike its 'WOF' counterparts, providing an all-in-one solution for consumers seeking both performance and convenience. The Ryzen 9 7900 is built to cater to the needs of advanced computing and high-fidelity gaming, offering a balanced blend of performance and efficiency. Users can expect seamless multitasking and smooth operation in demanding applications and games. With support for the latest PCIe and DDR4 memory standards, it facilitates a robust and versatile platform for a wide array of system builds, encouraging users to leverage fast storage options and high-speed memory kits for an enhanced computing experience.

You May Also Be Interested in

Supermicro
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501285605 - Intel E5-4657LV2 2.40GHz 12C 30M 115W
Amd
EPYC 7542 (32C 64T 2.9/3.4GHz)
Need more? Email Us
ECAD model for 100-000000075
Amd
EPYC 7773X (64C 128T 2.2/3.5GHz)
Need more? Email Us
ECAD model for 100-100000504WOF
Supermicro
Intel E5-2420 1.9GHz 6C 15MB 95W
Need more? Email Us
ECAD model for SUPERMICRO CM8062001183000 - Intel E5-2420 1.9GHz 6C 15MB 95W
Amd
EPYC 7532 (32C 64T 2.4/3.3GHz)
Need more? Email Us
ECAD model for 100-100000136WOF
Amd
EPYC 73F3 (16C 32T 3.5/4.0GHz)
Need more? Email Us
ECAD model for 100-000000321
ON Semiconductor
3 MHZ 1 A PWM SYNCHRONOUS BUCK CONVERTER
Need more? Email Us
ECAD model for NCV6323FELMTW33TBG
Supermicro
Intel E7540 2.0GHz 6C 18M 105W
Need more? Email Us
ECAD model for SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W
Supermicro
Intel PLATINUM 8160M 24C 2.10GHz 150W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406600 - Intel PLATINUM 8160M 24C 2.10GHz 150W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention