Products specifications Report Issue?

Category CPU
Win Source Part Number 1436107-100-000000048
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000048 CAD Model

Description

The AMD EPYC 7402P Processor represents a significant stride in server technology, engineered specifically for peak performance in single-socket server configurations. With 24 cores and 48 threads, this processor is adept at handling multi-threaded applications and intense computational workloads, ensuring efficient data processing and task execution. Clocking in at a base frequency of 2.8GHz and with turbo capability reaching 3.35GHz, the EPYC 7402P promises quick response times and adaptability to workload variations. Its compatibility with the AMD EPYC Processor Tray format allows for straightforward integration into existing server architectures, accommodating extensive memory support and a broad array of PCIe lanes for enhanced connectivity and bandwidth. Ideal for medium to large enterprise servers, the EPYC 7402P strikes a balance between power, performance, and cost-effectiveness, underscored by AMD's advanced security features for data protection.

You May Also Be Interested in

Supermicro
Intel E3-1245V6 3.70GHz 4C 8M 73W
Need more? Email Us
ECAD model for SUPERMICRO CM8067702870932 - Intel E3-1245V6 3.70GHz 4C 8M 73W
Supermicro
Intel E5-2603v3 1.6GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401844200 - Intel E5-2603v3 1.6GHz 6C 15M 85W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W
Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330402 - Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Intel
Core i5-1245U (12M Cache, up to 4.40 GHz) SRLFS
Need more? Email Us
ECAD model for FJ8071504826901
Supermicro
Intel E5-2630v2 2.6GHz 6C 15M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288100 - Intel E5-2630v2 2.6GHz 6C 15M 80W
Supermicro
Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330302 - Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Supermicro
Intel Silver 4215 2.50GHz 8C 11M 85W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504212701 - Intel Silver 4215 2.50GHz 8C 11M 85W

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1860 $67.4180
31+ $4.2547 $131.8957
48+ $4.1227 $197.8896
65+ $3.9894 $259.3110
84+ $3.8563 $323.9292
113+ $3.4578 $390.7314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,007 pieces
In Stock: 1,000 pieces Factory Stock: 7 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention