Products specifications Report Issue?

Category CPU
Win Source Part Number 1436098-100-000000047
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000047 CAD Model

Description

The AMD EPYC 7702P, a pinnacle of server processor technology, is specifically designed for single-socket server deployments that demand high throughput and computational power. This processor features an astonishing 64 cores and 128 threads, with a base clock of 2.0 GHz and a turbo boost up to 3.35 GHz, making it suited for the most intensive workloads in enterprise, cloud, and HPC environments. Leveraging AMD’s Zen 2 architecture, the 7702P offers efficiency improvements and increased instructions per cycle, ensuring top performance for computational and data-heavy tasks. It supports an extensive array of 128 PCIe 4.0 lanes, providing vast I/O bandwidth for a multitude of high-speed devices and networks. The inclusion of AMD’s advanced security technologies like Secure Encrypted Virtualization and Secure Memory Encryption offers a robust layer of data protection. Packaged by AMD Tray for system integrators and OEMs, the EPYC 7702P represents the zenith of single-socket server CPU design, delivering unparalleled performance and scalability for modern server infrastructure.

You May Also Be Interested in

Supermicro
Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330302 - Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Intel
Core i5-1245U (12M Cache, up to 4.40 GHz) SRLFS
Need more? Email Us
ECAD model for FJ8071504826901
Supermicro
Intel E5-2690 2.9GHz 8C 20M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8062101122501 - Intel E5-2690 2.9GHz 8C 20M 135W
Supermicro
AMD 6282 2.60GHz 16C 16M 140W
Need more? Email Us
ECAD model for SUPERMICRO OS6282YETGGGU - AMD 6282 2.60GHz 16C 16M 140W
Supermicro
Intel Platinum 8253 2.20GHz 16C 14M 125W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504194601 - Intel Platinum 8253 2.20GHz 16C 14M 125W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel E5-2660v3 2.60GHz 10C 25M 105W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401446117 - Intel E5-2660v3 2.60GHz 10C 25M 105W
Intel
Core i5-1250PE (12M Cache, up to 4.40 GHz)
Need more? Email Us
ECAD model for FJ8071504796411

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention