EN
  • EN
  • DE

S4406Q-66

Part No S4406Q-66
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 307189-S4406Q-66
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S4406Q-66 CAD Model

Description

The AMCC S4406Q-66 is a communication processor, likely part of the PowerPC family offered by AMCC (Applied Micro Circuits Corporation, now MACOM). These processors are typically used in networking and telecommunications equipment to handle data processing and control functions efficiently.

Applications:

  • Networking Equipment: Used in routers, switches, and hubs to manage and process network traffic.
  • Telecommunications Infrastructure: Implemented in base stations and other telecom equipment for call processing and data transmission.
  • Storage Area Networks (SANs): Provides control and data processing capabilities in SAN environments.
  • Industrial Automation: Integrated into industrial control systems for communication and data management.
  • Embedded Systems: Used in various embedded systems requiring high-speed data processing and communication.

Features:

  • PowerPC Architecture: Based on the PowerPC instruction set architecture, known for its performance and efficiency.
  • High-Speed Interfaces: Supports various high-speed interfaces such as Ethernet, PCI, and serial interfaces.
  • Integrated Memory Controller: Includes an integrated memory controller for interfacing with external memory devices.
  • DMA Engine: Features a Direct Memory Access (DMA) engine for efficient data transfer between peripherals and memory.
  • Clock Speed: Operates at a clock speed of 66 MHz.

Benefits:

  • High Performance: Delivers high processing power for demanding networking and telecommunications applications.
  • Flexible Connectivity: Supports a wide range of interfaces, allowing for versatile integration into different systems.
  • Efficient Data Transfer: The DMA engine minimizes CPU overhead, improving overall system performance.
  • Reliable Operation: Designed for reliable performance in various environmental conditions.
  • Scalability: Can be scaled to meet different performance requirements, making it suitable for a range of applications.

Additional Details:

The S4406Q-66 likely incorporates features such as multiple communication channels, hardware acceleration for specific network protocols, and power management capabilities. Detailed technical specifications, including power consumption, operating temperature range, and package type, can be found in the product datasheet. The integrated memory controller would support various types of memory, such as SDRAM or DDR SDRAM. The PowerPC core provides a robust platform for running real-time operating systems and networking software stacks, ensuring stable and efficient operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SONiX
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8718 $58.4616
29+ $3.9975 $115.9275
45+ $3.8727 $174.2715
62+ $3.7480 $232.3760
80+ $3.6232 $289.8560
107+ $3.2479 $347.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess