EN
  • EN
  • DE

PPC405EXR-SSD333T

Part No PPC405EXR-SSD333T
Manufacturer AMCC
Catalog Custom Parts (N - R)
Description Power Architecture 405EP Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 1182194-PPC405EXR-SSD333T
Categories Custom Parts
Manufacturer AMCC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EXR-SSD333T CAD Model

Description

The PPC405EXR-SSD333T is a PowerPC-based single board computer (SBC) from AMCC, designed for embedded applications requiring high performance and reliability. This SBC integrates a PowerPC 405EXR processor, a solid-state drive (SSD) with a capacity of 333GB, and various peripheral interfaces. It is typically used in demanding environments where data storage, processing power, and connectivity are crucial.

Applications

  • Industrial automation systems
  • Military and aerospace applications
  • Networking equipment
  • Medical imaging devices
  • Transportation systems

Features

  • PowerPC 405EXR processor for high-performance computing.
  • 333GB Solid State Drive (SSD) for reliable and fast data storage.
  • Onboard Ethernet controllers for network connectivity.
  • Serial ports for communication with external devices.
  • Expansion slots (e.g., PCI, PCIe) for adding custom functionality.
  • Compact form factor for integration into space-constrained environments.
  • Wide operating temperature range for use in harsh conditions.

Benefits

  • Enhanced processing capabilities for real-time applications.
  • Increased data storage capacity with the integrated SSD.
  • Robust performance in demanding environments due to its rugged design.
  • Flexible connectivity options for integration into existing systems.
  • Reduced system size and weight compared to traditional computing solutions.
  • Lower power consumption for energy-efficient operation.

Additional Details

The PPC405EXR processor features a clock speed that enables efficient execution of embedded software. The 333GB SSD provides ample storage for operating systems, applications, and data. The board includes various communication interfaces, such as Ethernet, serial ports, and USB, allowing for seamless integration with other devices. Power requirements are typically within the range of standard embedded systems, making it compatible with a variety of power supplies. This SBC is designed to meet the stringent requirements of mission-critical applications, ensuring reliability and longevity.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
QSI
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.9070 $348.9070
2+ $312.8133 $625.6266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess