EN
  • EN
  • DE

A5S3D-CO-RH

Part No A5S3D-CO-RH
Manufacturer Ambarella
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AMBARELLA
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816340-A5S3D-CO-RH
Ultra Librarian 3D Model Ultra Librarian A5S3D-CO-RH CAD Model

Description

The A5S3D-CO-RH is a system-on-chip (SoC) processor manufactured by Ambarella. Ambarella is known for its high-performance, low-power video processing solutions. Therefore, this SoC is likely designed for video recording, image processing, and streaming applications.

Applications:

  • IP Cameras
  • Action Cameras
  • Dash Cameras
  • Wearable Cameras
  • Video Conferencing Systems

Features:

  • High-Resolution Video Encoding: Supports encoding of video at high resolutions such as 4K or higher.
  • Advanced Image Processing: Includes features like noise reduction, wide dynamic range (WDR), and de-warping.
  • Low-Power Consumption: Designed for battery-powered applications, minimizing power consumption.
  • Connectivity Options: Integrates various connectivity interfaces like Ethernet, Wi-Fi, and USB.
  • Security Features: Includes hardware-based security features for secure video transmission and storage.
  • Real-Time Operating System (RTOS) Support: Compatible with various real-time operating systems for efficient task scheduling.

Benefits:

  • High-Quality Video Recording: Delivers sharp and clear video recordings in various lighting conditions.
  • Extended Battery Life: Low-power consumption enables longer recording times on battery-powered devices.
  • Enhanced Image Quality: Advanced image processing algorithms improve image clarity and detail.
  • Seamless Connectivity: Integrated connectivity options simplify integration with other devices and networks.
  • Robust Security: Hardware-based security features protect sensitive video data.

Additional Details:

The A5S3D-CO-RH typically includes an ARM Cortex-A series processor core for application processing. It also integrates a dedicated video processing engine for efficient video encoding and decoding. The 'RH' suffix may indicate a specific temperature range or environmental compliance. Detailed technical specifications, including clock speeds, memory interfaces, and power consumption characteristics, can be found in the manufacturer's datasheet. The datasheet provides essential information for developers designing video-enabled devices.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess