EN
  • EN
  • DE

MAX6250ACSA+T

Part No MAX6250ACSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069863-MAX6250ACSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6250ACSA+T CAD Model

Description

Maxim Integrated MAX6250ACSA+T Voltage Reference

The MAX6250ACSA+T is a high-precision voltage reference chip from Maxim Integrated, designed to offer a reliable and stable reference voltage for various applications. This component is a part of the 6250 series and is widely recognized for its excellent temperature stability and low noise performance, making it an ideal choice for high-end instrumentation, A/D and D/A converters, and precision power supplies.

Key Features

  • Precision Voltage: The MAX6250ACSA+T provides a precise output voltage of 5V, which is crucial for applications requiring a stable reference voltage.
  • Low Tempco: Featuring a low temperature coefficient, this device maintains its accuracy over a wide temperature range, typically 3ppm/°C, ensuring reliable performance in varying environmental conditions.
  • High Stability: With a long-term stability of less than 20ppm/1000 hours at +25°C, users can trust the output to remain consistent over time.
  • Low Noise: The MAX6250ACSA+T boasts an impressive low noise specification, making it suitable for sensitive electronic applications where noise can be detrimental to performance.
  • Wide Operating Range: This device operates over a broad supply voltage range from +4.5V to +11V, providing flexibility in different system designs.
  • Compact Package: The product comes in an 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

  • Precision Data Converters
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Industrial Process Control Systems
  • Portable Instrumentation
  • Medical Devices

The MAX6250ACSA+T voltage reference is designed for ease of use, requiring minimal external components to function. It is also characterized for the automotive temperature range, making it suitable for harsh environments. With its combination of precision, stability, and low noise, the MAX6250ACSA+T is an excellent choice for designers looking to enhance the accuracy and performance of their electronic systems.

Maxim Integrated ensures that the MAX6250ACSA+T meets the highest quality standards, providing engineers with a reliable and consistent voltage reference source that they can depend on for their critical designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2328 $54.4656
5+ $22.3449 $111.7245
7+ $21.6466 $151.5262
10+ $20.9484 $209.4840
13+ $20.2501 $263.2513
17+ $18.1552 $308.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess