EN
  • EN
  • DE

AZ5525-01F.R7GR

Part No AZ5525-01F.R7GR
Manufacturer Amazing
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amazing
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818314-AZ5525-01F.R7GR
Ultra Librarian 3D Model Ultra Librarian AZ5525-01F.R7GR CAD Model

Description

The AZ5525-01F.R7GR is a transient voltage suppressor (TVS) diode designed and manufactured by Amazing. It is engineered to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Its primary function is to quickly clamp overvoltage transients to a safe level, thus preventing damage to downstream circuitry.

Applications

  • USB Interfaces
  • HDMI Ports
  • Ethernet Ports
  • Power Supply Lines
  • Data Lines

Features

  • Low Clamping Voltage: Limits the maximum voltage seen by the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages, ensuring rapid protection.
  • Low Capacitance: Minimizes signal degradation in high-speed data applications.
  • Small Package Size: Allows for easy integration into space-constrained designs.
  • High Surge Capability: Can withstand high transient currents without failure.

Benefits

  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge.
  • Improved Reliability: Reduces the risk of component failure due to overvoltage events.
  • Increased System Uptime: Minimizes downtime related to hardware damage caused by transient voltages.
  • Design Flexibility: Compact size enables versatile placement in various electronic designs.
  • Cost-Effective Solution: Offers robust protection at a reasonable cost.

Additional Details

The AZ5525-01F.R7GR's datasheet provides critical specifications such as clamping voltage, reverse standoff voltage, peak pulse current, and junction capacitance. These parameters are essential for proper selection and implementation of the TVS diode. This diode is commonly used in applications where protection against ESD and other voltage transients is crucial for ensuring the reliability and longevity of electronic equipment. Correct application and consideration of the datasheet specifications are vital for achieving effective overvoltage protection and preventing costly damage.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0792 $57.8160
1,780+ $0.0651 $115.8780
2,750+ $0.0631 $173.5250
3,790+ $0.0610 $231.1900
4,895+ $0.0591 $289.2945
6,555+ $0.0529 $346.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,020 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess