EPM7192SQC160-10N Product Description
The EPM7192SQC160-10N model offers the same high-performance features as its counterparts but is specifically suited for applications demanding superior speed and reliability. Its optimized architecture brings efficiency to a wide range of technological projects.
- Applications:
- Networking Routers and Switches
- Portable Consumer Devices
- Remote Sensing Equipment
- High-Speed Data Processing
- Features and Benefits:
- Rapid Logic Processing: Features a 10 ns speed grade.
- Advanced Macrocells Usage: Supports up to 192 macrocells.
- Energy Efficient: Lower power draw for sustainable designs.
- Flexible Deployment: Adaptable to multiple technology ecosystems.
- Additional Details:
- Pin Count: 160
- Supply Voltage Range: 3.0V to 3.6V
- Temperature Range: Commercial (0°C to 85°C)