EN
  • EN
  • DE

5M160ZM100I5N

Part No 5M160ZM100I5N
Manufacturer Altera
Catalog OEM Souring
Description CPLD MAX V 5M160Z
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463018-5M160ZM100I5N
Manufacturer Altera
Package Tray
Product Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks 160
Number of Macrocells 128
Number of I/O 79
Operating Temperature -40°C ~ 100°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-MBGA (6x6)
Ultra Librarian 3D Model Ultra Librarian 5M160ZM100I5N CAD Model

Description

The 5M160ZM100I5N is a complex programmable logic device (CPLD) from the MAX V series by Intel/Altera, designed to cater to the needs of high-demand digital systems. This device incorporates 160 logic elements, providing a robust platform for sophisticated digital logic designs. It comes in a 100-pin MBGA (Micro Ball Grid Array) package, which allows for a dense, yet efficient, layout of I/O pins, optimizing the device for compact spaces without sacrificing connectivity. The 'I5N' suffix indicates that this device is rated for industrial applications, capable of operating under a broader temperature range, making it suitable for harsh environments. The use of flash technology enhances the 5M160ZM100I5N's appeal by ensuring low operational power consumption and facilitating ease of programming and reprogramming. This adaptability, combined with its reliability in extreme conditions, makes it an ideal choice for industries such as automotive, aerospace, and industrial automation, where performance and durability are paramount. With its advanced features and robust design, the 5M160ZM100I5N stands out as a premier solution for complex digital logic applications requiring high reliability and adaptability.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Translation Voltage
Lowest to $0.5889

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess