EN
  • EN
  • DE

ZL40804

Part No ZL40804
Manufacturer Zarlink
Catalog RF Misc ICs and Modules
Description 6 GHz FIXED MODULUS DEVIDE 4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zarlink
Win Source Part Number 1282937-ZL40804
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL40804 CAD Model

Description

The ZL40804 from Zarlink (now Microsemi/Microchip) is a high-performance clock fanout buffer designed for demanding timing distribution applications. It accepts a single input clock signal and distributes it to multiple outputs with minimal added jitter and skew. This device is crucial in systems where precise timing is critical, such as networking equipment and telecommunications infrastructure.

Applications:

  • Clock Distribution
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Speed Data Communication Systems
  • Server Clocking
  • Test and Measurement Equipment

Features:

  • Number of Outputs: 4
  • Output Type: LVPECL
  • Input Frequency Range: Up to 3.2 GHz
  • Additive Jitter: Low additive jitter performance
  • Output Skew: Minimal output skew
  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN (Quad Flat No-Leads)
  • Differential Inputs: Supports differential input clock signals

Benefits:

  • High Performance: Provides clean and accurate clock signals for demanding applications.
  • Low Jitter: Minimizes timing uncertainty and improves system performance.
  • Minimal Skew: Ensures consistent timing across all outputs.
  • Versatile: Supports a wide range of input frequencies and output types.
  • Compact Package: Small QFN package for space-constrained applications.

Additional Details:

The ZL40804 utilizes advanced design techniques to minimize additive jitter and output skew, ensuring high signal integrity. It supports LVPECL output signals, which are commonly used in high-speed data communication systems. The device's wide input frequency range allows it to be used with various clock sources. Its small QFN package is ideal for space-constrained applications. The ZL40804 is often used in applications where precise clock distribution is critical, such as networking equipment, telecommunications infrastructure, and high-speed data communication systems. This device helps maintain signal integrity and minimize timing errors, which are essential for optimal system performance. Careful impedance matching is crucial for optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess