Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463285-10CL040YU484A7G
Manufacturer Altera
Package Tray
Product Status Active
Number of LABs/CLBs 2475
Number of Logic Elements/Cells 39600
Total RAM Bits 1161216
Number of I/O 325
Voltage - Supply 1.2V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Package / Case 484-FBGA
Supplier Device Package 484-UBGA (19x19)
Ultra Librarian 3D Model Ultra Librarian 10CL040YU484A7G CAD Model

Description

The 10CL040YU484A7G belongs to the Intel/Altera Cyclone 10 LP FPGA family, distinguished for its low power consumption without sacrificing performance capabilities. It is engineered to meet the increasing demands for power efficiency in cutting-edge applications across various sectors including IoT, consumer electronics, and industrial control. This FPGA is adept at facilitating the development of custom, high-performance logic in a power-sensitive framework due to its optimized architecture that balances functionality and power use. Offering a 484-pin footprint, the 10CL040YU484A7G provides a versatile array of I/O options and a generous logic resource pool, allowing the realization of complex digital designs. Features such as embedded memory, high-speed DSP blocks, and PLLs for clock management, align with the stringent requirements of modern electronic systems, ensuring efficiency and adaptability. Support for multiple I/O standards alongside Intel/Altera's comprehensive software tools streamlines the development process, making the 10CL040YU484A7G a go-to choice for designers targeting innovative solutions in power-constrained environments. Its capacity to deliver high functionality while maintaining low power metrics makes it an effective solution for a broad spectrum of applications seeking to leverage FPGA technology's flexibility.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC Voltage-Variable Attenuator, DC - 14 GHz
Lowest to $76.5440
ECAD model for HMC346ALP3E
Analog Devices Inc.
ADI 1A Low Dropout Linear regulators
Lowest to $7.1714
ECAD model for ADP1706ARDZ-1.2
Analog Devices Inc.
Precision Wide Supply High Output Drive Low Noise Reference
Lowest to $11.6955
ECAD model for LT6654AHS6-3#TRMPBF
Analog Devices Inc.
ADI Single 5V 12bit SPI DAC with reference
Lowest to $6.1775
ECAD model for AD5620BRJZ-2500
Analog Devices Inc.
ADI 800mA Buck 1.2Vout
Lowest to $2.2572
ECAD model for ADP2370ACPZ
Analog Devices Inc.
ADI 1.2 V - 5.5 V, 8-channel BI-DIR TRANS IC
Lowest to $2.2450
ECAD model for ADG3301BKSZ
Analog Devices Inc.
CapTouch Programmable Controller for Single-Electrode Capacitance Sensors
Lowest to $4.9842
ECAD model for AD7147ACPZ-1
Analog Devices Inc.
IC 15 V/+12 V/ 5 V, Single 8 to 1 Multiplexer, Serially Controlled Matrix Switch
Lowest to $19.7592
ECAD model for ADG1438BRUZ
Analog Devices Inc.
IC 60V Fault Protected RS485/RS422 Transceivers
Lowest to $16.1279
ECAD model for LT1785AHS8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $177.0993 $177.0993
2+ $158.7787 $317.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 53 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention