EN
  • EN
  • DE

SPVG210302

Part No SPVG210302
Manufacturer ALPS Electric
Catalog OEM Parts ( S )
Description Electromechanical Switch Detect Switch SP 0.05A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Length 2.15 mm
Mounting SMD (SMT)
Termination SMD/SMT
Contact Resistance 500 mΩ
Electrical Life 100 kcycles
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 20 V
Mechanical Life 100 kcycles
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Terminals 4
Operating Force 400 mN
Orientation Right Angle
Packaging Tape and Reel
RoHS Compliant
Termination PCB
Throw Configuration SPST
Win Source Part Number 971377-SPVG210302
Categories OEM Parts( S )
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPVG210302 CAD Model

Description

The SPVG210302 is a tactile switch manufactured by ALPS Electric. Tactile switches are electromechanical switches that provide tactile feedback to the user when pressed. This particular model is commonly used in various electronic devices for user input and control.

Applications:

  • Automotive Navigation Systems: Used for input and control on car navigation interfaces.
  • Industrial Control Panels: Employed in panels requiring durable and reliable switch operation.
  • Audio Equipment: Incorporated into audio mixers, amplifiers, and other sound devices.
  • Medical Devices: Found in medical equipment requiring precise and reliable switch actuation.
  • Consumer Electronics: Utilized in remote controls, gaming controllers, and other handheld devices.

Features:

  • Tactile Feedback: Provides a distinct click sensation when pressed, confirming switch activation.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enabling efficient manufacturing.
  • Compact Size: Space-saving design allows for integration into densely populated circuit boards.
  • High Reliability: Built to withstand numerous actuation cycles, ensuring long-term performance.
  • Low Profile: Minimizes the overall height of the switch on the PCB, suitable for slim devices.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits:

  • Improved User Experience: Tactile feedback provides clear confirmation of switch activation, enhancing the user interface.
  • Increased Product Lifespan: Durable construction ensures reliable performance over extended use, reducing the need for replacements.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly, reducing manufacturing costs.
  • Space Optimization: Compact size enables integration into space-constrained devices, maximizing design flexibility.
  • Enhanced Product Quality: Consistent and reliable switch operation contributes to the overall quality and performance of the final product.

Additional Details:

The SPVG210302 switch has specific electrical characteristics related to contact resistance, insulation resistance, and dielectric strength, which are critical for ensuring proper circuit operation. The operating force required to activate the switch and the travel distance of the button are designed to provide optimal tactile feedback. The switch is designed to operate within a certain temperature range, and its durability is typically specified in terms of actuation cycles (e.g., 100,000 cycles). Consult the datasheet for detailed electrical and mechanical specifications for optimal integration.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Lowest to $0.0318
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1549 $50.3425
790+ $0.1271 $100.4090
1,220+ $0.1231 $150.1820
1,680+ $0.1192 $200.2560
2,175+ $0.1152 $250.5600
2,905+ $0.1033 $300.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess