EN
  • EN
  • DE

SKRPACE010

Part No SKRPACE010
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Description 4.2×3.2mm Compact High Operating Force (Surface Mount Type)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECRIC
Win Source Part Number 084003-SKRPACE010
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKRPACE010 CAD Model

Description

The SKRPACE010 is a tactile switch manufactured by ALPS Electric. Tactile switches provide a distinct tactile feedback to the user when activated, making them suitable for applications where user confirmation is essential. This particular model is designed for surface mount technology (SMT) and is commonly used in a variety of electronic devices.

Applications

  • Consumer electronics: Remote controls, audio players, and gaming devices.
  • Industrial equipment: Control panels, testing equipment, and measuring instruments.
  • Automotive: Car navigation systems, dashboard controls.
  • Medical devices: Diagnostic equipment, patient monitoring systems.
  • Computer peripherals: Keyboards, mice, and other input devices.

Features

  • Tactile Feedback: Provides a clear tactile response when the switch is activated.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: Suitable for use in space-constrained applications.
  • High Reliability: Offers a long lifespan and consistent performance.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved User Experience: The tactile feedback enhances the user's interaction with the device.
  • Efficient Assembly: SMT design simplifies the manufacturing process and reduces production costs.
  • Space Saving: Compact size allows for integration into smaller devices.
  • Long-Term Reliability: Ensures consistent performance over the product's lifespan.
  • Environmental Compliance: Meets environmental standards, reducing environmental impact.

Additional Details

The SKRPACE010 tactile switch is designed to withstand a specific range of operating temperatures and voltages. The exact specifications vary slightly depending on the specific variation, but general specifications include a operating temperature range of -25°C to +70°C, and a contact rating of 50mA at 12V DC. Its compact dimensions typically measure around 4.9mm x 3.5mm x 2.5mm, facilitating integration into densely populated circuit boards. The switch's actuation force, which influences the feel of the switch, is meticulously engineered to ensure a comfortable and responsive user experience. The product complies with RoHS directives, guaranteeing that it is free from hazardous substances and supports environmentally responsible manufacturing practices. The SKRPACE010 is widely used across a broad spectrum of applications, providing dependable and consistent performance in diverse electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Vishay
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,585+ $0.0387 $100.0395
4,000+ $0.0375 $150.0000
5,510+ $0.0363 $200.0130
7,125+ $0.0351 $250.0875
9,555+ $0.0314 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess