EN
  • EN
  • DE

RS6011YF9001

Part No RS6011YF9001
Manufacturer ALPS Electric
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1131349-RS6011YF9001
Categories Custom Parts
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS6011YF9001 CAD Model

Description

The RS6011YF9001 is a rotary encoder manufactured by ALPS Electric. Rotary encoders convert mechanical rotation into an electrical signal, allowing for precise measurement of angular position or rotation. They are commonly used in user interface controls, industrial equipment, and robotics.

Applications

  • Volume controls: Adjusting the volume in audio equipment, such as stereos and amplifiers.
  • Menu navigation: Navigating menus and selecting options in electronic devices.
  • Industrial control: Controlling the position or speed of motors and other actuators in industrial equipment.
  • Robotics: Providing feedback on joint angles and motor positions in robots.
  • Automotive controls: Adjusting settings in car infotainment systems and climate control systems.

Features

  • Rotary input: Detects and measures rotational movement.
  • Incremental output: Generates pulses that indicate the direction and amount of rotation.
  • Detent mechanism (likely): Provides tactile feedback for each increment of rotation.
  • Compact size: Suitable for integration into space-constrained designs.
  • Long life: Designed for reliable operation over many cycles.

Benefits

  • Precise control: Allows for accurate adjustment of settings and positions.
  • User-friendly interface: Provides intuitive control for users.
  • Durable construction: Withstands repeated use and environmental factors.
  • Versatile applications: Can be used in a wide range of devices and systems.
  • Reliable performance: Ensures consistent and accurate measurements.

Additional Details

The RS6011YF9001 likely has a specific number of detents or pulses per revolution (PPR), which determines the resolution of the encoder. The output signal is typically a quadrature signal, consisting of two channels (A and B) that are out of phase. The phase relationship between the A and B signals indicates the direction of rotation. The encoder may also include a push-button function for additional control options. The operating temperature range and rotational torque are important parameters to consider for specific applications. The datasheet will provide information regarding shaft type and dimensions. It is important to note the mounting style and mechanical dimensions for proper PCB integration.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
PLX
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9429 $58.8580
48+ $2.4146 $115.9008
75+ $2.3393 $175.4475
103+ $2.2638 $233.1714
132+ $2.1883 $288.8556
177+ $1.9619 $347.2563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,019 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess